Protektive Pak Cable Ties; Cable Tie Material Pro Power BTN-4-WHT

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 32N1267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
32N1267
Cable Ties; Cable Tie Material Pro Power 32N1267
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:101.6mm; Cable Tie Width:5.2mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 32N1267
Product Name Cable Ties; Cable Tie Material Pro Power
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details