Protektive Pak Holder, Battery, 2Xaa, Wire Leads, Pk5; Battery Sizes Accepted Pro Power BH322-1A

Description
HOLDER, BATTERY, 2XAA, WIRE LEADS, PK5; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Battery Holder; Battery Size Code:AA; Battery RoHS Compliant: Yes
Description
HOLDER, BATTERY, 2XAA, WIRE LEADS, PK5; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Battery Holder; Battery Size Code:AA; Battery RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Holder, Battery, 2Xaa, Wire Leads, Pk5; Battery Sizes Accepted Pro Power - 30M9981 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Battery, 2Xaa, Wire Leads, Pk5; Battery Sizes Accepted Pro Power
30M9981
Holder, Battery, 2Xaa, Wire Leads, Pk5; Battery Sizes Accepted Pro Power 30M9981
HOLDER, BATTERY, 2XAA, WIRE LEADS, PK5; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Battery Holder; Battery Size Code:AA; Battery RoHS Compliant: Yes

HOLDER, BATTERY, 2XAA, WIRE LEADS, PK5; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Battery Holder; Battery Size Code:AA; Battery RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 30M9981
Product Name Holder, Battery, 2Xaa, Wire Leads, Pk5; Battery Sizes Accepted Pro Power
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details