The SCS gray reusable vinyl ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 60 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.35 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 051111-74620 |
| Product Name | SCS Gray Reusable Vinyl ESD / Anti-Static Runner AFM36720L1VGR - 60 ft Length - 3 ft Wide - 0.35 in Thick |
| Mat Type | Anti-Static; ESD / Static Dissipative |