Desco Industries, Inc. SCS 9900 Series Static Control Anti-Fatigue Mat Black 3 ft x 5 ft 9900

Description
SCS 9900 Series Static Control Anti-Fatigue Mat provides comfort to workers that stand for long periods of time. Typically used in manufacturing workstations, warehouses, medical labs, and shipping areas. It is made of a durable, rubber cushion that does not generate static charge and acts as a path to ground for workers wearing ESD footwear. It is made in the USA and meets ANSI/ESD S20.2 standards. Includes one 15 ft Ground Cord. Black, 3 ft x 5 ft.
Request a Quote
Description
SCS 9900 Series Static Control Anti-Fatigue Mat provides comfort to workers that stand for long periods of time. Typically used in manufacturing workstations, warehouses, medical labs, and shipping areas. It is made of a durable, rubber cushion that does not generate static charge and acts as a path to ground for workers wearing ESD footwear. It is made in the USA and meets ANSI/ESD S20.2 standards. Includes one 15 ft Ground Cord. Black, 3 ft x 5 ft.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCS 9900 Series Static Control Anti-Fatigue Mat Black 3 ft x 5 ft - 9900 - Ellsworth Adhesives
Germantown, WI, USA
SCS 9900 Series Static Control Anti-Fatigue Mat Black 3 ft x 5 ft
9900
SCS 9900 Series Static Control Anti-Fatigue Mat Black 3 ft x 5 ft 9900
SCS 9900 Series Static Control Anti-Fatigue Mat provides comfort to workers that stand for long periods of time. Typically used in manufacturing workstations, warehouses, medical labs, and shipping areas. It is made of a durable, rubber cushion that does not generate static charge and acts as a path to ground for workers wearing ESD footwear. It is made in the USA and meets ANSI/ESD S20.2 standards. Includes one 15 ft Ground Cord. Black, 3 ft x 5 ft.

SCS 9900 Series Static Control Anti-Fatigue Mat provides comfort to workers that stand for long periods of time. Typically used in manufacturing workstations, warehouses, medical labs, and shipping areas. It is made of a durable, rubber cushion that does not generate static charge and acts as a path to ground for workers wearing ESD footwear. It is made in the USA and meets ANSI/ESD S20.2 standards. Includes one 15 ft Ground Cord. Black, 3 ft x 5 ft.

Supplier's Site
SCS Black Rubber ESD / Anti-Static Mat 9900 - 5 ft Length - 3 ft Wide - 0.6 in Thick - SCS 9900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Black Rubber ESD / Anti-Static Mat 9900 - 5 ft Length - 3 ft Wide - 0.6 in Thick
SCS 9900
SCS Black Rubber ESD / Anti-Static Mat 9900 - 5 ft Length - 3 ft Wide - 0.6 in Thick SCS 9900
The SCS black rubber ESD / anti-static mat is another quality product from SCS. Includes: 15 ft ground cord. The overall length and width are 5 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.6 in.

The SCS black rubber ESD / anti-static mat is another quality product from SCS. Includes: 15 ft ground cord. The overall length and width are 5 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.6 in.

Buy Now

Technical Specifications

  Ellsworth Adhesives R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats Industrial Floor Mats
Product Number 9900 SCS 9900
Product Name SCS 9900 Series Static Control Anti-Fatigue Mat Black 3 ft x 5 ft SCS Black Rubber ESD / Anti-Static Mat 9900 - 5 ft Length - 3 ft Wide - 0.6 in Thick
Mat Type Anti-Fatigue; Anti-Static; Conductive; ESD / Static Dissipative Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1934392 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0236 inch (0.6000 mm)
View Details
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details