SCS SCS 980 Ionized Air Gun 120 V 980

Description
SCS 980 Ionized Air Gun is used to neutralize electrostatic charges by removing particle contamination and electrostatic attraction. It is compact and lightweight and maintains a constant balanced ionization for control of surface charges. It meets ANSI/ESD S20.20 standards and is NIST calibrated. 120 V.
Request a Quote
Description
SCS 980 Ionized Air Gun is used to neutralize electrostatic charges by removing particle contamination and electrostatic attraction. It is compact and lightweight and maintains a constant balanced ionization for control of surface charges. It meets ANSI/ESD S20.20 standards and is NIST calibrated. 120 V.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCS 980 Ionized Air Gun 120 V - 980 - Ellsworth Adhesives
Germantown, WI, USA
SCS 980 Ionized Air Gun 120 V
980
SCS 980 Ionized Air Gun 120 V 980
SCS 980 Ionized Air Gun is used to neutralize electrostatic charges by removing particle contamination and electrostatic attraction. It is compact and lightweight and maintains a constant balanced ionization for control of surface charges. It meets ANSI/ESD S20.20 standards and is NIST calibrated. 120 V.

SCS 980 Ionized Air Gun is used to neutralize electrostatic charges by removing particle contamination and electrostatic attraction. It is compact and lightweight and maintains a constant balanced ionization for control of surface charges. It meets ANSI/ESD S20.20 standards and is NIST calibrated. 120 V.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number 980
Product Name SCS 980 Ionized Air Gun 120 V
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details