Desco Industries, Inc. SCS Blue Rubber ESD / Anti-Static Mat 88A1 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners 88A1

Description
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Rubber ESD / Anti-Static Mat 88A1 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners - SCS 88A1 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Rubber ESD / Anti-Static Mat 88A1 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners
SCS 88A1
SCS Blue Rubber ESD / Anti-Static Mat 88A1 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners SCS 88A1
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, (2) Snap fasteners 3034. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 88A1
Product Name SCS Blue Rubber ESD / Anti-Static Mat 88A1 - 3 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2217922 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details