Desco Industries, Inc. SCS Blue Rubber ESD / Anti-Static Runner 8891 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap fasteners 8891

Description
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Rubber ESD / Anti-Static Runner 8891 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap fasteners - SCS 8891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Rubber ESD / Anti-Static Runner 8891 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap fasteners
SCS 8891
SCS Blue Rubber ESD / Anti-Static Runner 8891 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap fasteners SCS 8891
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8891
Product Name SCS Blue Rubber ESD / Anti-Static Runner 8891 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217923 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 18.5 inch (470 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details