Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Runner 8890 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap Fasteners 8890

Description
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Runner 8890 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap Fasteners - SCS 8890 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Runner 8890 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap Fasteners
SCS 8890
SCS Gray Rubber ESD / Anti-Static Runner 8890 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap Fasteners SCS 8890
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8890
Product Name SCS Gray Rubber ESD / Anti-Static Runner 8890 - 40 ft Length - 4 ft Wide - 0.065 in Thick - Snap Fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1974320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details