Desco Industries, Inc. SCS Blue Rubber ESD / Anti-Static Runner 8861 - 24 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners 8861

Description
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Rubber ESD / Anti-Static Runner 8861 - 24 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners - SCS 8861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Rubber ESD / Anti-Static Runner 8861 - 24 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners
SCS 8861
SCS Blue Rubber ESD / Anti-Static Runner 8861 - 24 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners SCS 8861
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8861
Product Name SCS Blue Rubber ESD / Anti-Static Runner 8861 - 24 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Anti Static Mats - 2325545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Green
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details