Desco Industries, Inc. SCS Blue Rubber ESD / Anti-Static Runner 8841 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners 8841

Description
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Rubber ESD / Anti-Static Runner 8841 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners - SCS 8841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Rubber ESD / Anti-Static Runner 8841 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
SCS 8841
SCS Blue Rubber ESD / Anti-Static Runner 8841 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners SCS 8841
The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS blue rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8841
Product Name SCS Blue Rubber ESD / Anti-Static Runner 8841 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Temporary Floor Protection - 3253538 - RS Components, Ltd.
Specs
Material Pvc
Color(s) White
Width 23.62 inch (600 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details