Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Runner 8840 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners 8840

Description
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Runner 8840 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners - SCS 8840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Runner 8840 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
SCS 8840
SCS Gray Rubber ESD / Anti-Static Runner 8840 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners SCS 8840
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. Includes: (2) 15 ft ground cords 3040, (5) Snap fasteners 3034. The overall length and width are 24 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8840
Product Name SCS Gray Rubber ESD / Anti-Static Runner 8840 - 24 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2539432 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Polyvinyl Chloride
Width 51.18 inch (1300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details