Desco Industries, Inc. SCS Blue Rubber ESD / Anti-Static Mat 8831 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners 8831

Description
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Rubber ESD / Anti-Static Mat 8831 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners - 051138-37662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Rubber ESD / Anti-Static Mat 8831 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners
051138-37662
SCS Blue Rubber ESD / Anti-Static Mat 8831 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners 051138-37662
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: Wrist strap grounding system 3048, 2 snap fasteners 3034. The overall length and width are 4 ft x 3 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051138-37662
Product Name SCS Blue Rubber ESD / Anti-Static Mat 8831 - 4 ft Length - 3 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2658666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color(s) Blue
Width 48.03 inch (1220 mm)
Length 394 inch (10000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details