Desco Industries, Inc. SCS Blue Rubber ESD / Anti-Static Mat 8811 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners 8811

Description
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Rubber ESD / Anti-Static Mat 8811 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners - SCS 8811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Rubber ESD / Anti-Static Mat 8811 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners
SCS 8811
SCS Blue Rubber ESD / Anti-Static Mat 8811 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners SCS 8811
The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS blue rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8811
Product Name SCS Blue Rubber ESD / Anti-Static Mat 8811 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap Fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1745941 - RS Components, Ltd.
Specs
Material Aluminium
Color(s) Black
Width 2.99 inch (76 mm)
View Details