Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Mat 8810 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap fastener 8810

Description
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Mat 8810 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap fastener - SCS 8810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Mat 8810 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap fastener
SCS 8810
SCS Gray Rubber ESD / Anti-Static Mat 8810 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap fastener SCS 8810
The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS gray rubber ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 15 ft ground cord 3040, 2 snap fasteners 3034. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8810
Product Name SCS Gray Rubber ESD / Anti-Static Mat 8810 - 4 ft Length - 2 ft Wide - 0.065 in Thick - Snap fastener
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 2658668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 48.03 inch (1220 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details