Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Runner 8800 - 40 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners 8800

Description
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.
Description
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Runner 8800 - 40 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners - 051135-32824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Runner 8800 - 40 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
051135-32824
SCS Gray Rubber ESD / Anti-Static Runner 8800 - 40 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners 051135-32824
The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

The SCS gray rubber ESD / anti-static runner is sold 1 per case and is another quality product from SCS. The overall length and width are 40 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051135-32824
Product Name SCS Gray Rubber ESD / Anti-Static Runner 8800 - 40 ft Length - 2 ft Wide - 0.065 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 8725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride Foam
Color(s) Black, yellow
View Details
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details