Protektive Pak Anti-Static, ESD Device Containers 8522

Description
"Card Carrier Storage, Transport Velostat™ 18.00"" L x 17.00"" W x 2.00"" H (457.2mm x 431.8mm x 50.8mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Transport Velostat™ 18.00"" L x 17.00"" W x 2.00"" H (457.2mm x 431.8mm x 50.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 16-1353-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
16-1353-ND
Anti-Static, ESD Device Containers 16-1353-ND
"Card Carrier Storage, Transport Velostat™ 18.00"" L x 17.00"" W x 2.00"" H (457.2mm x 431.8mm x 50.8mm)"

"Card Carrier Storage, Transport Velostat™ 18.00"" L x 17.00"" W x 2.00"" H (457.2mm x 431.8mm x 50.8mm)"

Buy Now Datasheet
SCS Plastic ESD / Anti-Static Single Device Carrier 8522 - 18 in Length - 17 in Wide - 054007-18299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Plastic ESD / Anti-Static Single Device Carrier 8522 - 18 in Length - 17 in Wide
054007-18299
SCS Plastic ESD / Anti-Static Single Device Carrier 8522 - 18 in Length - 17 in Wide 054007-18299
The SCS plastic ESD / anti-static single device carrier is sold 5 per case and is another quality product from SCS. Includes: Static Dissipative Cushioning Foam. The overall length and width are 18 in x 17 in.

The SCS plastic ESD / anti-static single device carrier is sold 5 per case and is another quality product from SCS. Includes: Static Dissipative Cushioning Foam. The overall length and width are 18 in x 17 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1353-ND 054007-18299
Product Name Anti-Static, ESD Device Containers SCS Plastic ESD / Anti-Static Single Device Carrier 8522 - 18 in Length - 17 in Wide
Material Velostat™ Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details