Protektive Pak Cable, Pvc, 82.02Ft, 440Vrms, Black; Cable Shielding Pro Power 850010 25M

Description
CABLE, PVC, 82.02FT, 440VRMS, BLACK; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE, PVC, 82.02FT, 440VRMS, BLACK; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Pvc, 82.02Ft, 440Vrms, Black; Cable Shielding Pro Power - 99K0905 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Pvc, 82.02Ft, 440Vrms, Black; Cable Shielding Pro Power
99K0905
Cable, Pvc, 82.02Ft, 440Vrms, Black; Cable Shielding Pro Power 99K0905
CABLE, PVC, 82.02FT, 440VRMS, BLACK; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, PVC, 82.02FT, 440VRMS, BLACK; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K0905
Product Name Cable, Pvc, 82.02Ft, 440Vrms, Black; Cable Shielding Pro Power
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details