Protektive Pak Sleeving, Hook & Loop, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 8465-0241

Description
SLEEVING, HOOK & LOOP, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, HOOK & LOOP, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Hook & Loop, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power - 52N9781 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Hook & Loop, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
52N9781
Sleeving, Hook & Loop, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 52N9781
SLEEVING, HOOK & LOOP, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

SLEEVING, HOOK & LOOP, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9781
Product Name Sleeving, Hook & Loop, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details