Protektive Pak Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 8465-0235

Description
SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes
Description
SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power - 52N9775 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
52N9775
Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power 52N9775
SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 69.85MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:44.45mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9775
Product Name Sleeving, Expandable, 69.85Mm, Black, 25Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details