Protektive Pak Sleeving, Expandable, 19.05Mm Id, Pet, Black, 50Ft; Sleeving / Tubing Type Pro Power 8465-0232

Description
SLEEVING, EXPANDABLE, 19.05MM ID, PET, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 19.05MM ID, PET, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 19.05Mm Id, Pet, Black, 50Ft; Sleeving / Tubing Type Pro Power - 52N9772 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm Id, Pet, Black, 50Ft; Sleeving / Tubing Type Pro Power
52N9772
Sleeving, Expandable, 19.05Mm Id, Pet, Black, 50Ft; Sleeving / Tubing Type Pro Power 52N9772
SLEEVING, EXPANDABLE, 19.05MM ID, PET, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM ID, PET, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9772
Product Name Sleeving, Expandable, 19.05Mm Id, Pet, Black, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details