SLEEVING, EXPANDABLE, 31.75MM, ORANGE , 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 50N504 |
| Product Name | Sleeving, Expandable, 31.75Mm, Orange , 50Ft; Sleeving / Tubing Type Pro Power |
| Sleeving | Shrink Tubing |