Protektive Pak Sleeving, Expandable, 0.25/6.35Mm, Pet, Black, 100Ft; Sleeving / Tubing Type Pro Power 8465-0229

Description
SLEEVING, EXPANDABLE, 0.25"/6.35MM, PET, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 0.25"/6.35MM, PET, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 0.25/6.35Mm, Pet, Black, 100Ft; Sleeving / Tubing Type Pro Power - 52N9769 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 0.25/6.35Mm, Pet, Black, 100Ft; Sleeving / Tubing Type Pro Power
52N9769
Sleeving, Expandable, 0.25/6.35Mm, Pet, Black, 100Ft; Sleeving / Tubing Type Pro Power 52N9769
SLEEVING, EXPANDABLE, 0.25"/6.35MM, PET, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 0.25"/6.35MM, PET, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52N9769
Product Name Sleeving, Expandable, 0.25/6.35Mm, Pet, Black, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-02-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 084145-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details