HEAT SHRINK TUBING, 11.13MM ID, PTFE, PACK OF 25 4FT PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.438"; I.D. Supplied - Metric:11.13mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 16N2369 |
| Product Name | Heat Shrink Tubing, 11.13Mm Id, Ptfe, Pack Of 25 4Ft Pieces; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |