Protektive Pak Heat-Stabilized Cable Ties; Cable Tie Material Pro Power 8409-0393

Description
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:302.67mm; Cable Tie Width:4.66mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:302.67mm; Cable Tie Width:4.66mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power - 16N883 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power
16N883
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power 16N883
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:302.67mm; Cable Tie Width:4.66mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:302.67mm; Cable Tie Width:4.66mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N883
Product Name Heat-Stabilized Cable Ties; Cable Tie Material Pro Power
Length 11.92 inch (303 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details