Protektive Pak Cable Ties; Cable Tie Material Pro Power 8409-0388

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:367.99mm; Cable Tie Width:3.99mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:367.99mm; Cable Tie Width:3.99mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 16N878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
16N878
Cable Ties; Cable Tie Material Pro Power 16N878
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:367.99mm; Cable Tie Width:3.99mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:367.99mm; Cable Tie Width:3.99mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N878
Product Name Cable Ties; Cable Tie Material Pro Power
Length 14.49 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details