Protektive Pak Heat-Stabilized Cable Ties; Cable Tie Material Pro Power 8409-0369

Description
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power - 16N859 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power
16N859
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power 16N859
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N859
Product Name Heat-Stabilized Cable Ties; Cable Tie Material Pro Power
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details