Protektive Pak Heat-Stabilized Cable Ties, 83Mm L, Nylon, 18Lb, Black, Pk1000; Cable Tie Material Pro Power 8409-0366

Description
HEAT-STABILIZED CABLE TIES, 83MM L, NYLON, 18LB, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:83mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Heat Stabilized; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT-STABILIZED CABLE TIES, 83MM L, NYLON, 18LB, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:83mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Heat Stabilized; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Stabilized Cable Ties, 83Mm L, Nylon, 18Lb, Black, Pk1000; Cable Tie Material Pro Power - 16N856 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Stabilized Cable Ties, 83Mm L, Nylon, 18Lb, Black, Pk1000; Cable Tie Material Pro Power
16N856
Heat-Stabilized Cable Ties, 83Mm L, Nylon, 18Lb, Black, Pk1000; Cable Tie Material Pro Power 16N856
HEAT-STABILIZED CABLE TIES, 83MM L, NYLON, 18LB, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:83mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Heat Stabilized; Colour:Black RoHS Compliant: Yes

HEAT-STABILIZED CABLE TIES, 83MM L, NYLON, 18LB, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:83mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Heat Stabilized; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N856
Product Name Heat-Stabilized Cable Ties, 83Mm L, Nylon, 18Lb, Black, Pk1000; Cable Tie Material Pro Power
Length 3.27 inch (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details