Protektive Pak Cable Tie Holder; Mount Fixing Type Pro Power 8409-0363

Description
CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:9.65mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes
Datasheet
Description
CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:9.65mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Holder; Mount Fixing Type Pro Power - 16N853 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Holder; Mount Fixing Type Pro Power
16N853
Cable Tie Holder; Mount Fixing Type Pro Power 16N853
CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:9.65mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:9.65mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N853
Product Name Cable Tie Holder; Mount Fixing Type Pro Power
Length 0.3799 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details