Protektive Pak Cable Tie Holder; Mount Fixing Type Pro Power 8409-0362

Description
CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:20.32mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:20.32mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Holder; Mount Fixing Type Pro Power - 16N852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Holder; Mount Fixing Type Pro Power
16N852
Cable Tie Holder; Mount Fixing Type Pro Power 16N852
CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:20.32mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE HOLDER; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:20.32mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N852
Product Name Cable Tie Holder; Mount Fixing Type Pro Power
Length 0.4016 inch (10.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details