Protektive Pak Cable Tie, 201Mm L, Etfe, Blue, 50 Lb, Pk100; Cable Tie Material Pro Power 8409-0361

Description
CABLE TIE, 201MM L, ETFE, BLUE, 50 LB, PK100; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:201mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Heat Stabilized; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 201MM L, ETFE, BLUE, 50 LB, PK100; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:201mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Heat Stabilized; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 201Mm L, Etfe, Blue, 50 Lb, Pk100; Cable Tie Material Pro Power - 16N851 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm L, Etfe, Blue, 50 Lb, Pk100; Cable Tie Material Pro Power
16N851
Cable Tie, 201Mm L, Etfe, Blue, 50 Lb, Pk100; Cable Tie Material Pro Power 16N851
CABLE TIE, 201MM L, ETFE, BLUE, 50 LB, PK100; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:201mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Heat Stabilized; Product Range:- RoHS Compliant: Yes

CABLE TIE, 201MM L, ETFE, BLUE, 50 LB, PK100; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:201mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Heat Stabilized; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N851
Product Name Cable Tie, 201Mm L, Etfe, Blue, 50 Lb, Pk100; Cable Tie Material Pro Power
Length 7.91 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details