Protektive Pak Cable Tie; Cable Tie Material Pro Power 8409-0358

Description
CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:102.36mm; Cable Tie Width:2.51mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:102.36mm; Cable Tie Width:2.51mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Cable Tie Material Pro Power - 16N848 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Pro Power
16N848
Cable Tie; Cable Tie Material Pro Power 16N848
CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:102.36mm; Cable Tie Width:2.51mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Length:102.36mm; Cable Tie Width:2.51mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N848
Product Name Cable Tie; Cable Tie Material Pro Power
Length 4.03 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details