CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110.79mm; Cable Tie Width:2.49mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 16N832 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 4.36 inch (111 mm) |