Protektive Pak Cable Ties; Cable Tie Material Pro Power 8409-0340

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538.9mm; Cable Tie Width:8.79mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538.9mm; Cable Tie Width:8.79mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 16N830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
16N830
Cable Ties; Cable Tie Material Pro Power 16N830
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538.9mm; Cable Tie Width:8.79mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538.9mm; Cable Tie Width:8.79mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N830
Product Name Cable Ties; Cable Tie Material Pro Power
Length 21.22 inch (539 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details