Protektive Pak Cable Ties; Cable Tie Material Pro Power 8409-0339

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:756.3mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:222.3mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:756.3mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:222.3mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 16N829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
16N829
Cable Ties; Cable Tie Material Pro Power 16N829
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:756.3mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:222.3mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:756.3mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:222.3mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N829
Product Name Cable Ties; Cable Tie Material Pro Power
Length 29.78 inch (756 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details