Protektive Pak Cable Fastener; Fastener Length Imperial Pro Power 8408-0421

Description
CABLE FASTENER; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Fastener Length Imperial Pro Power - 16N984 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Fastener Length Imperial Pro Power
16N984
Cable Fastener; Fastener Length Imperial Pro Power 16N984
CABLE FASTENER; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

CABLE FASTENER; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:0.75"; Fastener Width - Metric:19.1mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 16N984
Product Name Cable Fastener; Fastener Length Imperial Pro Power
Materials Nylon (Polyamide), PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 142793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 19 mm (0.7480 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details