Desco Industries, Inc. SCS Gray Laminate ESD / Anti-Static Laminate Sheet 8365 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners 8365 4X8

Description
The SCS gray laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.
Description
The SCS gray laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Laminate ESD / Anti-Static Laminate Sheet 8365 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners - 054007-18629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Laminate ESD / Anti-Static Laminate Sheet 8365 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners
054007-18629
SCS Gray Laminate ESD / Anti-Static Laminate Sheet 8365 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners 054007-18629
The SCS gray laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.

The SCS gray laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 054007-18629
Product Name SCS Gray Laminate ESD / Anti-Static Laminate Sheet 8365 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1596164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details