Desco Industries, Inc. SCS Beige Laminate ESD / Anti-Static Laminate Sheet 8360 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners 8360 4X8

Description
The SCS beige laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.
Description
The SCS beige laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.

Suppliers

Company
Product
Description
Supplier Links
SCS Beige Laminate ESD / Anti-Static Laminate Sheet 8360 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners - SCS 8360 4X8 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Beige Laminate ESD / Anti-Static Laminate Sheet 8360 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners
SCS 8360 4X8
SCS Beige Laminate ESD / Anti-Static Laminate Sheet 8360 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners SCS 8360 4X8
The SCS beige laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.

The SCS beige laminate ESD / anti-static laminate sheet is sold 5 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 8 ft x 4 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8360 4X8
Product Name SCS Beige Laminate ESD / Anti-Static Laminate Sheet 8360 4X8 - 8 ft Length - 4 ft Wide - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 8725665 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details