Desco Industries, Inc. SCS Gray Laminate ESD / Anti-Static Mat 8344 - 36 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners 8344

Description
The SCS gray laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.
Description
The SCS gray laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Laminate ESD / Anti-Static Mat 8344 - 36 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners - SCS 8344 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Laminate ESD / Anti-Static Mat 8344 - 36 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners
SCS 8344
SCS Gray Laminate ESD / Anti-Static Mat 8344 - 36 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners SCS 8344
The SCS gray laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

The SCS gray laminate ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: 2 snap fasteners, Grounding system 3048. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.125 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8344
Product Name SCS Gray Laminate ESD / Anti-Static Mat 8344 - 36 in Length - 24 in Wide - 0.125 in Thick - Snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Electrical Safety Mats - 8199101 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Expanded Polystyrene Foam
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details