SCS Anti-Static, ESD Grounding Mats 82A3

Description
Conductive, Dissipative Floor Runner Grounding Mat Vinyl Gray 50' (15.24m) X 4' (1.22m)
Request a Quote Datasheet
Description
Conductive, Dissipative Floor Runner Grounding Mat Vinyl Gray 50' (15.24m) X 4' (1.22m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 82A3-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
82A3-ND
Anti-Static, ESD Grounding Mats 82A3-ND
Conductive, Dissipative Floor Runner Grounding Mat Vinyl Gray 50' (15.24m) X 4' (1.22m)

Conductive, Dissipative Floor Runner Grounding Mat Vinyl Gray 50' (15.24m) X 4' (1.22m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 82A3-ND
Product Name Anti-Static, ESD Grounding Mats
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
12 Pack, 4' x 8' TrakMat® Ground Protection MatPak, 90 Ton Capacity, Black - TMCP4-B - TMCP4-B - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details