Desco Industries, Inc. 3M Brown Vinyl ESD / Anti-Static Mat 8241 - 50 ft Length - 2 1/2 ft Wide - 0.138 in Thick 8241

Description
The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.138 in.
Description
The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.138 in.

Suppliers

Company
Product
Description
Supplier Links
3M Brown Vinyl ESD / Anti-Static Mat 8241 - 50 ft Length - 2 1/2 ft Wide - 0.138 in Thick - 051135-32849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Brown Vinyl ESD / Anti-Static Mat 8241 - 50 ft Length - 2 1/2 ft Wide - 0.138 in Thick
051135-32849
3M Brown Vinyl ESD / Anti-Static Mat 8241 - 50 ft Length - 2 1/2 ft Wide - 0.138 in Thick 051135-32849
The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.138 in.

The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. The overall length and width are 50 ft x 2 1/2 ft. Thickness is a key component to use of this product and measures in at 0.138 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051135-32849
Product Name 3M Brown Vinyl ESD / Anti-Static Mat 8241 - 50 ft Length - 2 1/2 ft Wide - 0.138 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 1887003 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 14.17 inch (360 mm)
Length 25.98 inch (660 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Restroom Mat Runner with Adhesive Backing - GRP7004 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
View Details