Desco Industries, Inc. SCS Gray Vinyl ESD / Anti-Static Mat 8233 - 50 ft Length - 2 ft Wide - 0.140 in Thick 8233

Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Vinyl ESD / Anti-Static Mat 8233 - 50 ft Length - 2 ft Wide - 0.140 in Thick - 051135-32852 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Vinyl ESD / Anti-Static Mat 8233 - 50 ft Length - 2 ft Wide - 0.140 in Thick
051135-32852
SCS Gray Vinyl ESD / Anti-Static Mat 8233 - 50 ft Length - 2 ft Wide - 0.140 in Thick 051135-32852
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051135-32852
Product Name SCS Gray Vinyl ESD / Anti-Static Mat 8233 - 50 ft Length - 2 ft Wide - 0.140 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2658675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ESD Safe Polyurethane Foam
Color(s) Black
Width 25.98 inch (660 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details