Desco Industries, Inc. SCS Gray Vinyl ESD / Anti-Static Mat 8223 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners 8223

Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Vinyl ESD / Anti-Static Mat 8223 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Vinyl ESD / Anti-Static Mat 8223 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8223
SCS Gray Vinyl ESD / Anti-Static Mat 8223 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8223
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8223
Product Name SCS Gray Vinyl ESD / Anti-Static Mat 8223 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2805457 - RS Components, Ltd.
Specs
Material Rubber, Polyurethane, Polyvinyl
Color(s) Grey
Length 394 inch (10000 mm)
View Details
PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details