Desco Industries, Inc. SCS Brown Vinyl ESD / Anti-Static Mat 8221 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners 8221

Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Brown Vinyl ESD / Anti-Static Mat 8221 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Brown Vinyl ESD / Anti-Static Mat 8221 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8221
SCS Brown Vinyl ESD / Anti-Static Mat 8221 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8221
The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 3 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8221
Product Name SCS Brown Vinyl ESD / Anti-Static Mat 8221 - 3 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1974307 - RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details