Desco Industries, Inc. SCS Blue Vinyl ESD / Anti-Static Mat 8214 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners 8214

Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.
Description
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Blue Vinyl ESD / Anti-Static Mat 8214 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Blue Vinyl ESD / Anti-Static Mat 8214 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8214
SCS Blue Vinyl ESD / Anti-Static Mat 8214 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8214
The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS blue vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8214
Product Name SCS Blue Vinyl ESD / Anti-Static Mat 8214 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2805457 - RS Components, Ltd.
Specs
Material Rubber, Polyurethane, Polyvinyl
Color(s) Grey
Length 394 inch (10000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details