Desco Industries, Inc. Anti Static Mats 8213

Description
TABLE MAT;DISSIPATIVE;2'X4 ';3 LAYER;GRAY
Request a Quote
Description
TABLE MAT;DISSIPATIVE;2'X4 ';3 LAYER;GRAY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Mats - 8381338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
8381338
Anti Static Mats 8381338
TABLE MAT;DISSIPATIVE;2'X4 ';3 LAYER;GRAY

TABLE MAT;DISSIPATIVE;2'X4';3 LAYER;GRAY

Supplier's Site
SCS Gray Vinyl ESD / Anti-Static Mat 8213 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners - SCS 8213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Vinyl ESD / Anti-Static Mat 8213 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
SCS 8213
SCS Gray Vinyl ESD / Anti-Static Mat 8213 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners SCS 8213
The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

The SCS gray vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. Includes: (2) 3050 snap fasteners, Wrist strap grounding system 3048. The overall length and width are 4 ft x 2 ft. Thickness is a key component to use of this product and measures in at 0.140 in.

Buy Now

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats Industrial Floor Mats
Product Number 8381338 SCS 8213
Product Name Anti Static Mats SCS Gray Vinyl ESD / Anti-Static Mat 8213 - 4 ft Length - 2 ft Wide - 0.140 in Thick - 3050 snap fasteners
Mat Type Specialty; Work surfaces Anti-Static; ESD / Static Dissipative
Material Middle Layer - Highly Conductive Scrim, Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam
Color(s) Grey Gray
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 1974311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Color(s) Black, yellow
Width 35.43 inch (900 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details