Desco Industries, Inc. 3M Brown Vinyl ESD / Anti-Static Mat 8201 - 6 ft Length - 4 ft Wide -.140 in Thick - 3050 snap fasteners 8201

Description
The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at.140 in.
Description
The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at.140 in.

Suppliers

Company
Product
Description
Supplier Links
3M Brown Vinyl ESD / Anti-Static Mat 8201 - 6 ft Length - 4 ft Wide -.140 in Thick - 3050 snap fasteners - SCS 8201 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Brown Vinyl ESD / Anti-Static Mat 8201 - 6 ft Length - 4 ft Wide -.140 in Thick - 3050 snap fasteners
SCS 8201
3M Brown Vinyl ESD / Anti-Static Mat 8201 - 6 ft Length - 4 ft Wide -.140 in Thick - 3050 snap fasteners SCS 8201
The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at.140 in.

The 3M brown vinyl ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: (2) 3050 snap fasteners, 15 ft ground cord 3040. The overall length and width are 6 ft x 4 ft. Thickness is a key component to use of this product and measures in at.140 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 8201
Product Name 3M Brown Vinyl ESD / Anti-Static Mat 8201 - 6 ft Length - 4 ft Wide -.140 in Thick - 3050 snap fasteners
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217924 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details