SCS Anti-Static, ESD Bags, Materials 817Z68

Description
"BAG STATIC SHIELD MTL IN 6""X8"""
Request a Quote Datasheet
Description
"BAG STATIC SHIELD MTL IN 6""X8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP819-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP819-ND
Anti-Static, ESD Bags, Materials SCP819-ND
"BAG STATIC SHIELD MTL IN 6""X8"""

"BAG STATIC SHIELD MTL IN 6""X8"""

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
817Z68
Anti-Static Control Products 817Z68
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 6x8; Bag Type Scs - 70AC6415 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 6x8; Bag Type Scs
70AC6415
Metal-In Static Shielding Bag, 6x8; Bag Type Scs 70AC6415
METAL-IN STATIC SHIELDING BAG, 6"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 6"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP819-ND 817Z68 70AC6415
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Static Shielding Bag, 6x8; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details