SCS Anti-Static Control Products 817Z64

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z64
Anti-Static Control Products 817Z64
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Metal-In Static Shielding Bag, 6x4; Bag Type Scs - 70AC6414 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 6x4; Bag Type Scs
70AC6414
Metal-In Static Shielding Bag, 6x4; Bag Type Scs 70AC6414
METAL-IN STATIC SHIELDING BAG, 6"X4"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101.6mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 6"X4"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101.6mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817Z64 70AC6414
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 6x4; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details