SCS Anti-Static Control Products 817Z44

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z44
Anti-Static Control Products 817Z44
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Metal-In Static Shielding Bag, 4x4; Bag Type Scs - 70AC6412 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 4x4; Bag Type Scs
70AC6412
Metal-In Static Shielding Bag, 4x4; Bag Type Scs 70AC6412
METAL-IN STATIC SHIELDING BAG, 4"X4"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101.6mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 4"X4"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101.6mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817Z44 70AC6412
Product Name Anti-Static Control Products Metal-In Static Shielding Bag, 4x4; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details