SCS Anti-Static Control Products 817Z3023

Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 81705 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z3023
Anti-Static Control Products 817Z3023
STATIC SHIELD BAG, 81705 SERIES METAL-IN

STATIC SHIELD BAG, 81705 SERIES METAL-IN

Buy Now
Static Shielding, Metal-In, 30 X 23; Bag Type Scs - 50AJ9727 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding, Metal-In, 30 X 23; Bag Type Scs
50AJ9727
Static Shielding, Metal-In, 30 X 23; Bag Type Scs 50AJ9727
STATIC SHIELDING, METAL-IN, 30" X 23"; Bag Type:Static Shielding (Metal-In); Width - Imperial:23"; Length - Imperial:30"; Length - Metric:762mm; Film Thickness:71.12µm; Bag Color:-; Seal Type:Heat Seal; Product Range:81705 Series RoHS Compliant: Yes

STATIC SHIELDING, METAL-IN, 30" X 23"; Bag Type:Static Shielding (Metal-In); Width - Imperial:23"; Length - Imperial:30"; Length - Metric:762mm; Film Thickness:71.12µm; Bag Color:-; Seal Type:Heat Seal; Product Range:81705 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 817Z3023 50AJ9727
Product Name Anti-Static Control Products Static Shielding, Metal-In, 30 X 23; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details